DEM Manufacturing Filter, 8A, Din Rail; Current Rating Roxburgh Emc DRF08-01

Description
FILTER, 8A, DIN RAIL; Current Rating:8A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Screw; Inductance Min:1.5mH; Capacitance:1µF; Leakage Current Max:-; Product Range:DRF Series; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes
Datasheet
Description
FILTER, 8A, DIN RAIL; Current Rating:8A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Screw; Inductance Min:1.5mH; Capacitance:1µF; Leakage Current Max:-; Product Range:DRF Series; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 8A, Din Rail; Current Rating Roxburgh Emc - 01M7364 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 8A, Din Rail; Current Rating Roxburgh Emc
01M7364
Filter, 8A, Din Rail; Current Rating Roxburgh Emc 01M7364
FILTER, 8A, DIN RAIL; Current Rating:8A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Screw; Inductance Min:1.5mH; Capacitance:1µF; Leakage Current Max:-; Product Range:DRF Series; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

FILTER, 8A, DIN RAIL; Current Rating:8A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Screw; Inductance Min:1.5mH; Capacitance:1µF; Leakage Current Max:-; Product Range:DRF Series; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01M7364
Product Name Filter, 8A, Din Rail; Current Rating Roxburgh Emc
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details