DEM Manufacturing Inductor, 2.4Mh, 4A; Dc Current Rating Roxburgh Emc CMV40

Description
INDUCTOR, 2.4MH, 4A; DC Current Rating:4A; Product Range:CMV Series; Case Dimensions:27.8mm x 12mm x 32mm; Inductance:2.4mH RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.4MH, 4A; DC Current Rating:4A; Product Range:CMV Series; Case Dimensions:27.8mm x 12mm x 32mm; Inductance:2.4mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.4Mh, 4A; Dc Current Rating Roxburgh Emc - 01M7202 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.4Mh, 4A; Dc Current Rating Roxburgh Emc
01M7202
Inductor, 2.4Mh, 4A; Dc Current Rating Roxburgh Emc 01M7202
INDUCTOR, 2.4MH, 4A; DC Current Rating:4A; Product Range:CMV Series; Case Dimensions:27.8mm x 12mm x 32mm; Inductance:2.4mH RoHS Compliant: Yes

INDUCTOR, 2.4MH, 4A; DC Current Rating:4A; Product Range:CMV Series; Case Dimensions:27.8mm x 12mm x 32mm; Inductance:2.4mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 01M7202
Product Name Inductor, 2.4Mh, 4A; Dc Current Rating Roxburgh Emc
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - 174-130AHVDBS-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details