DEM Manufacturing Inductor, 3.2Mh, 3A; Dc Current Rating Roxburgh Emc CMV30

Description
INDUCTOR, 3.2MH, 3A; DC Current Rating:3A; Product Range:CMV Series; Case Dimensions:27.8mm x 12mm x 32mm; Inductance:3.2mH RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 3.2MH, 3A; DC Current Rating:3A; Product Range:CMV Series; Case Dimensions:27.8mm x 12mm x 32mm; Inductance:3.2mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.2Mh, 3A; Dc Current Rating Roxburgh Emc - 01M7201 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.2Mh, 3A; Dc Current Rating Roxburgh Emc
01M7201
Inductor, 3.2Mh, 3A; Dc Current Rating Roxburgh Emc 01M7201
INDUCTOR, 3.2MH, 3A; DC Current Rating:3A; Product Range:CMV Series; Case Dimensions:27.8mm x 12mm x 32mm; Inductance:3.2mH RoHS Compliant: Yes

INDUCTOR, 3.2MH, 3A; DC Current Rating:3A; Product Range:CMV Series; Case Dimensions:27.8mm x 12mm x 32mm; Inductance:3.2mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 01M7201
Product Name Inductor, 3.2Mh, 3A; Dc Current Rating Roxburgh Emc
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line Filter Modules - 174-10AHVSBS-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details