DEM Manufacturing Choke, Rfi Suppression, 10A; Inductance Roxburgh Emc C210

Description
CHOKE, RFI SUPPRESSION, 10A; Inductance:2mH; Rated Current:10A; Product Range:C200 Series; SVHC:No SVHC (15-Jan-2019); Approval Category:CSA, IEC 950, UL, VDE; DC Current Max:10A; Inductor Type:Choke; No. of Pins:4Pins; Operating RoHS Compliant: Yes
Datasheet
Description
CHOKE, RFI SUPPRESSION, 10A; Inductance:2mH; Rated Current:10A; Product Range:C200 Series; SVHC:No SVHC (15-Jan-2019); Approval Category:CSA, IEC 950, UL, VDE; DC Current Max:10A; Inductor Type:Choke; No. of Pins:4Pins; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, Rfi Suppression, 10A; Inductance Roxburgh Emc - 01M7288 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Rfi Suppression, 10A; Inductance Roxburgh Emc
01M7288
Choke, Rfi Suppression, 10A; Inductance Roxburgh Emc 01M7288
CHOKE, RFI SUPPRESSION, 10A; Inductance:2mH; Rated Current:10A; Product Range:C200 Series; SVHC:No SVHC (15-Jan-2019); Approval Category:CSA, IEC 950, UL, VDE; DC Current Max:10A; Inductor Type:Choke; No. of Pins:4Pins; Operating RoHS Compliant: Yes

CHOKE, RFI SUPPRESSION, 10A; Inductance:2mH; Rated Current:10A; Product Range:C200 Series; SVHC:No SVHC (15-Jan-2019); Approval Category:CSA, IEC 950, UL, VDE; DC Current Max:10A; Inductor Type:Choke; No. of Pins:4Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 01M7288
Product Name Choke, Rfi Suppression, 10A; Inductance Roxburgh Emc
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678468 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details