DEM Manufacturing Connector, Xlr, Jack, 5 Position; No. Of Contacts Deltron Components 718-0501

Description
CONNECTOR, XLR, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc RoHS Compliant: Yes
Description
CONNECTOR, XLR, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Jack, 5 Position; No. Of Contacts Deltron Components - 69K6214 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 5 Position; No. Of Contacts Deltron Components
69K6214
Connector, Xlr, Jack, 5 Position; No. Of Contacts Deltron Components 69K6214
CONNECTOR, XLR, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69K6214
Product Name Connector, Xlr, Jack, 5 Position; No. Of Contacts Deltron Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm BNC HD Straight Bulkhead Jack - 110783 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details