DEM Manufacturing Xlr Connector, Rcpt, 4Pos, Panel; No. Of Contacts Deltron Components 718-0401

Description
XLR CONNECTOR, RCPT, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:718 Series; SVHC:No SVHC RoHS Compliant: Yes
Description
XLR CONNECTOR, RCPT, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:718 Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Xlr Connector, Rcpt, 4Pos, Panel; No. Of Contacts Deltron Components - 30AK1490 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, Rcpt, 4Pos, Panel; No. Of Contacts Deltron Components
30AK1490
Xlr Connector, Rcpt, 4Pos, Panel; No. Of Contacts Deltron Components 30AK1490
XLR CONNECTOR, RCPT, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:718 Series; SVHC:No SVHC RoHS Compliant: Yes

XLR CONNECTOR, RCPT, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:718 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AK1490
Product Name Xlr Connector, Rcpt, 4Pos, Panel; No. Of Contacts Deltron Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Male to BNC Male, Adapter - 9224 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details