DEM Manufacturing Connector, Xlr, Jack, 3 Position; Gender Deltron Components 718-0301

Description
CONNECTOR, XLR, JACK, 3 POSITION; Gender:Jack; No. of Contacts:3; Connector Mounting:Panel; Connector Body Material:Metal; Contact Plating:Silver; Connector Colour:Black; Connector Type:XLR; Series:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, JACK, 3 POSITION; Gender:Jack; No. of Contacts:3; Connector Mounting:Panel; Connector Body Material:Metal; Contact Plating:Silver; Connector Colour:Black; Connector Type:XLR; Series:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Jack, 3 Position; Gender Deltron Components - 26M7731 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 3 Position; Gender Deltron Components
26M7731
Connector, Xlr, Jack, 3 Position; Gender Deltron Components 26M7731
CONNECTOR, XLR, JACK, 3 POSITION; Gender:Jack; No. of Contacts:3; Connector Mounting:Panel; Connector Body Material:Metal; Contact Plating:Silver; Connector Colour:Black; Connector Type:XLR; Series:- RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 3 POSITION; Gender:Jack; No. of Contacts:3; Connector Mounting:Panel; Connector Body Material:Metal; Contact Plating:Silver; Connector Colour:Black; Connector Type:XLR; Series:- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Xlr, Jack, 3 Position; No. Of Contacts Deltron Components - 69K6210 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 3 Position; No. Of Contacts Deltron Components
69K6210
Connector, Xlr, Jack, 3 Position; No. Of Contacts Deltron Components 69K6210
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Colour:Black RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 26M7731 69K6210
Product Name Connector, Xlr, Jack, 3 Position; Gender Deltron Components Connector, Xlr, Jack, 3 Position; No. Of Contacts Deltron Components
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-M5AF1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NC3-MG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details