DEM Manufacturing Xlr Connector, Plug, 5Pos, Panel; No. Of Contacts Deltron Components 717-0501

Description
XLR CONNECTOR, PLUG, 5POS, PANEL; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:717 Series; SVHC:No SVHC RoHS Compliant: Yes
Description
XLR CONNECTOR, PLUG, 5POS, PANEL; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:717 Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Xlr Connector, Plug, 5Pos, Panel; No. Of Contacts Deltron Components - 51AK9791 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, Plug, 5Pos, Panel; No. Of Contacts Deltron Components
51AK9791
Xlr Connector, Plug, 5Pos, Panel; No. Of Contacts Deltron Components 51AK9791
XLR CONNECTOR, PLUG, 5POS, PANEL; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:717 Series; SVHC:No SVHC RoHS Compliant: Yes

XLR CONNECTOR, PLUG, 5POS, PANEL; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:717 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AK9791
Product Name Xlr Connector, Plug, 5Pos, Panel; No. Of Contacts Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details