DEM Manufacturing Connector, Xlr, Plug, 3Pos; No. Of Contacts Deltron Components 717-0300

Description
CONNECTOR, XLR, PLUG, 3POS; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Connector Type:XLR RoHS Compliant: Yes
Description
CONNECTOR, XLR, PLUG, 3POS; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Connector Type:XLR RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Plug, 3Pos; No. Of Contacts Deltron Components - 69K6203 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 3Pos; No. Of Contacts Deltron Components
69K6203
Connector, Xlr, Plug, 3Pos; No. Of Contacts Deltron Components 69K6203
CONNECTOR, XLR, PLUG, 3POS; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 3POS; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69K6203
Product Name Connector, Xlr, Plug, 3Pos; No. Of Contacts Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products