DEM Manufacturing Xlr Connector, Rcpt, 5Pos, Panel; No. Of Contacts Deltron Components 716-0501

Description
XLR CONNECTOR, RCPT, 5POS, PANEL; No. of Contacts:5Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:716 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
XLR CONNECTOR, RCPT, 5POS, PANEL; No. of Contacts:5Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:716 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xlr Connector, Rcpt, 5Pos, Panel; No. Of Contacts Deltron Components - 85AH8146 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, Rcpt, 5Pos, Panel; No. Of Contacts Deltron Components
85AH8146
Xlr Connector, Rcpt, 5Pos, Panel; No. Of Contacts Deltron Components 85AH8146
XLR CONNECTOR, RCPT, 5POS, PANEL; No. of Contacts:5Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:716 Series; SVHC:No SVHC RoHS Compliant: Yes

XLR CONNECTOR, RCPT, 5POS, PANEL; No. of Contacts:5Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:716 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85AH8146
Product Name Xlr Connector, Rcpt, 5Pos, Panel; No. Of Contacts Deltron Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini Alligator Clip to Female 6-32 Thread, Adapter - 8040 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
SMA Female Bulkhead Straight PCB Mount Connector 18mm - ET-SFS-BH-18MSL - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-575-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers