DEM Manufacturing Xlr Connector, Rcpt, 4Pos, Panel; No. Of Contacts Deltron Components 716-0401

Description
XLR CONNECTOR, RCPT, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:716 Series; SVHC:No SVHC RoHS Compliant: Yes
Description
XLR CONNECTOR, RCPT, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:716 Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Xlr Connector, Rcpt, 4Pos, Panel; No. Of Contacts Deltron Components - 30AK1476 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, Rcpt, 4Pos, Panel; No. Of Contacts Deltron Components
30AK1476
Xlr Connector, Rcpt, 4Pos, Panel; No. Of Contacts Deltron Components 30AK1476
XLR CONNECTOR, RCPT, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:716 Series; SVHC:No SVHC RoHS Compliant: Yes

XLR CONNECTOR, RCPT, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:716 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AK1476
Product Name Xlr Connector, Rcpt, 4Pos, Panel; No. Of Contacts Deltron Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SB ® 50/Powerpole ® 75 Die Set #10 AWG - 1388G7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
2 suppliers