DEM Manufacturing Connector, Xlr, Jack, 5Pos; No. Of Contacts Deltron Components 710-0500

Description
CONNECTOR, XLR, JACK, 5POS; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Colour:Black RoHS Compliant: Yes
Description
CONNECTOR, XLR, JACK, 5POS; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Jack, 5Pos; No. Of Contacts Deltron Components - 69K6193 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 5Pos; No. Of Contacts Deltron Components
69K6193
Connector, Xlr, Jack, 5Pos; No. Of Contacts Deltron Components 69K6193
CONNECTOR, XLR, JACK, 5POS; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Colour:Black RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 5POS; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69K6193
Product Name Connector, Xlr, Jack, 5Pos; No. Of Contacts Deltron Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Cable Connectors - NCK-MRG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3-104-205-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details