DEM Manufacturing Connector, Xlr, Jack, 3 Position; No. Of Contacts Deltron Components 710-0300

Description
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Jack, 3 Position; No. Of Contacts Deltron Components - 69K6191 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 3 Position; No. Of Contacts Deltron Components
69K6191
Connector, Xlr, Jack, 3 Position; No. Of Contacts Deltron Components 69K6191
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Colour:Black RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Xlr Audio Connector, Jack, 3, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components - 02M0590 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Audio Connector, Jack, 3, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components
02M0590
Xlr Audio Connector, Jack, 3, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components 02M0590
XLR Audio Connector, Jack, 3, Panel Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

XLR Audio Connector, Jack, 3, Panel Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 69K6191 02M0590
Product Name Connector, Xlr, Jack, 3 Position; No. Of Contacts Deltron Components Xlr Audio Connector, Jack, 3, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products