DEM Manufacturing Connector, Xlr, Plug, 5 Position; Gender Deltron Components 709-0500

Description
CONNECTOR, XLR, PLUG, 5 POSITION; Gender:Plug; No. of Contacts:5; Connector Mounting:Cable; Connector Body Material:Metal; Contact Plating:Silver; Connector Colour:Black; Connector Type:XLR; Series:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, PLUG, 5 POSITION; Gender:Plug; No. of Contacts:5; Connector Mounting:Cable; Connector Body Material:Metal; Contact Plating:Silver; Connector Colour:Black; Connector Type:XLR; Series:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Plug, 5 Position; Gender Deltron Components - 02M0586 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 5 Position; Gender Deltron Components
02M0586
Connector, Xlr, Plug, 5 Position; Gender Deltron Components 02M0586
CONNECTOR, XLR, PLUG, 5 POSITION; Gender:Plug; No. of Contacts:5; Connector Mounting:Cable; Connector Body Material:Metal; Contact Plating:Silver; Connector Colour:Black; Connector Type:XLR; Series:- RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 5 POSITION; Gender:Plug; No. of Contacts:5; Connector Mounting:Cable; Connector Body Material:Metal; Contact Plating:Silver; Connector Colour:Black; Connector Type:XLR; Series:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02M0586
Product Name Connector, Xlr, Plug, 5 Position; Gender Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products