CONNECTOR, XLR, PLUG, 4POS; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Colour:Black RoHS Compliant: Yes
XLR Audio Connector, Plug, 4, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 69K6189 | 02M0585 |
| Product Name | Connector, Xlr, Plug, 4Pos; No. Of Contacts Deltron Components | Xlr Audio Connector, Plug, 4, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components |
| Gender | Male / Plug |