DEM Manufacturing Connector, Xlr, Jack, 5Pos; No. Of Contacts Deltron Components 708-0500

Description
CONNECTOR, XLR, JACK, 5POS; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, JACK, 5POS; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Jack, 5Pos; No. Of Contacts Deltron Components - 69K6187 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 5Pos; No. Of Contacts Deltron Components
69K6187
Connector, Xlr, Jack, 5Pos; No. Of Contacts Deltron Components 69K6187
CONNECTOR, XLR, JACK, 5POS; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Colour:Black RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 5POS; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69K6187
Product Name Connector, Xlr, Jack, 5Pos; No. Of Contacts Deltron Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Modular Connectors / Ethernet Connectors - 201V20L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details