DEM Manufacturing Connector, Xlr, Jack, 4Pos; No. Of Contacts Deltron Components 708-0400

Description
CONNECTOR, XLR, JACK, 4POS; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, JACK, 4POS; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Jack, 4Pos; No. Of Contacts Deltron Components - 69K6186 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 4Pos; No. Of Contacts Deltron Components
69K6186
Connector, Xlr, Jack, 4Pos; No. Of Contacts Deltron Components 69K6186
CONNECTOR, XLR, JACK, 4POS; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Colour:Black RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 4POS; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Colour:Black RoHS Compliant: Yes

Supplier's Site
Xlr Audio Connector, Jack, 4, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components - 02M0582 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Audio Connector, Jack, 4, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components
02M0582
Xlr Audio Connector, Jack, 4, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components 02M0582
XLR Audio Connector, Jack, 4, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

XLR Audio Connector, Jack, 4, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 69K6186 02M0582
Product Name Connector, Xlr, Jack, 4Pos; No. Of Contacts Deltron Components Xlr Audio Connector, Jack, 4, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Chameleon - 027-6A03-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details