DEM Manufacturing Connector, Xlr, Plug, 5 Position; No. Of Contacts Deltron Components 701-0500

Description
CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:7000 Series; Body Material:Zinc RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:7000 Series; Body Material:Zinc RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Plug, 5 Position; No. Of Contacts Deltron Components - 69K6178 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 5 Position; No. Of Contacts Deltron Components
69K6178
Connector, Xlr, Plug, 5 Position; No. Of Contacts Deltron Components 69K6178
CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:7000 Series; Body Material:Zinc RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:7000 Series; Body Material:Zinc RoHS Compliant: Yes

Supplier's Site
Xlr Audio Connector, Plug, 5, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components - 02M0574 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Audio Connector, Plug, 5, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components
02M0574
Xlr Audio Connector, Plug, 5, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components 02M0574
XLR Audio Connector, Plug, 5, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

XLR Audio Connector, Plug, 5, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 69K6178 02M0574
Product Name Connector, Xlr, Plug, 5 Position; No. Of Contacts Deltron Components Xlr Audio Connector, Plug, 5, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF028 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details