DEM Manufacturing Connector, Din, Jack, 7Pos; No. Of Contacts Deltron Components 690-0700

Description
CONNECTOR, DIN, JACK, 7POS; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:690 Series; Body Material:Brass RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN, JACK, 7POS; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:690 Series; Body Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Jack, 7Pos; No. Of Contacts Deltron Components - 69K6171 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 7Pos; No. Of Contacts Deltron Components
69K6171
Connector, Din, Jack, 7Pos; No. Of Contacts Deltron Components 69K6171
CONNECTOR, DIN, JACK, 7POS; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:690 Series; Body Material:Brass RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 7POS; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:690 Series; Body Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69K6171
Product Name Connector, Din, Jack, 7Pos; No. Of Contacts Deltron Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm SMB 90° Plug - 111150 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details