DEM Manufacturing Connector, Din, Jack, 6Pos; No. Of Contacts Deltron Components 690-0600

Description
CONNECTOR, DIN, JACK, 6POS; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:690 Series; Body Material:Brass RoHS Compliant: Yes
Description
CONNECTOR, DIN, JACK, 6POS; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:690 Series; Body Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Jack, 6Pos; No. Of Contacts Deltron Components - 69K6170 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 6Pos; No. Of Contacts Deltron Components
69K6170
Connector, Din, Jack, 6Pos; No. Of Contacts Deltron Components 69K6170
CONNECTOR, DIN, JACK, 6POS; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:690 Series; Body Material:Brass RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 6POS; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:690 Series; Body Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69K6170
Product Name Connector, Din, Jack, 6Pos; No. Of Contacts Deltron Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

X100W Mini-Hook, 24 AWG Teflon Test Lead - SALE-304W - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details