DIN AUDIO/VIDEO CONN, JACK, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Through Hole Vertical; Contact Plating:Silver Plated Contacts; Connector Body Material:Brass Body; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02AH5316 |
| Product Name | Din Audio/video Conn, Jack, 3Pos, Panel; No. Of Contacts Deltron Components |
| Connector Type | Audio / Video; DIN Connector |