DEM Manufacturing Din Audio/video Conn, Jack, 8Pos, Pcb; No. Of Contacts Deltron Components 671-0801

Description
DIN AUDIO/VIDEO CONN, JACK, 8POS, PCB; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (PolybutyleneRoHS Compliant: Yes
Datasheet
Description
DIN AUDIO/VIDEO CONN, JACK, 8POS, PCB; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (PolybutyleneRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Jack, 8Pos, Pcb; No. Of Contacts Deltron Components - 94AC9785 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Jack, 8Pos, Pcb; No. Of Contacts Deltron Components
94AC9785
Din Audio/video Conn, Jack, 8Pos, Pcb; No. Of Contacts Deltron Components 94AC9785
DIN AUDIO/VIDEO CONN, JACK, 8POS, PCB; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (PolybutyleneRoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, JACK, 8POS, PCB; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (PolybutyleneRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94AC9785
Product Name Din Audio/video Conn, Jack, 8Pos, Pcb; No. Of Contacts Deltron Components
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6a, Plug W/ ATUM Strain Relief (568A) - 110825 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Paladin ® - 131-4218-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details