DEM Manufacturing Din Audio/video Conn, Jack, 6Pos, Pcb; No. Of Contacts Deltron Components 671-0601

Description
DIN AUDIO/VIDEO CONN, JACK, 6POS, PCB; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (PolybutyleneRoHS Compliant: Yes
Datasheet
Description
DIN AUDIO/VIDEO CONN, JACK, 6POS, PCB; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (PolybutyleneRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Jack, 6Pos, Pcb; No. Of Contacts Deltron Components - 94AC9783 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Jack, 6Pos, Pcb; No. Of Contacts Deltron Components
94AC9783
Din Audio/video Conn, Jack, 6Pos, Pcb; No. Of Contacts Deltron Components 94AC9783
DIN AUDIO/VIDEO CONN, JACK, 6POS, PCB; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (PolybutyleneRoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, JACK, 6POS, PCB; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (PolybutyleneRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94AC9783
Product Name Din Audio/video Conn, Jack, 6Pos, Pcb; No. Of Contacts Deltron Components
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110581 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details
Paladin ® - 131-6114-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details