DEM Manufacturing Din Audio/video Conn, Jack, 5Pos, Pcb; No. Of Contacts Deltron Components 671-0501

Description
DIN AUDIO/VIDEO CONN, JACK, 5POS, PCB; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (PolybutyleneRoHS Compliant: Yes
Datasheet
Description
DIN AUDIO/VIDEO CONN, JACK, 5POS, PCB; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (PolybutyleneRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Jack, 5Pos, Pcb; No. Of Contacts Deltron Components - 94AC9782 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Jack, 5Pos, Pcb; No. Of Contacts Deltron Components
94AC9782
Din Audio/video Conn, Jack, 5Pos, Pcb; No. Of Contacts Deltron Components 94AC9782
DIN AUDIO/VIDEO CONN, JACK, 5POS, PCB; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (PolybutyleneRoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, JACK, 5POS, PCB; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (PolybutyleneRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94AC9782
Product Name Din Audio/video Conn, Jack, 5Pos, Pcb; No. Of Contacts Deltron Components
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA77 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details