DEM Manufacturing Din Audio/video Conn, Jack, 4Pos, Pcb; No. Of Contacts Deltron Components 671-0401

Description
DIN AUDIO/VIDEO CONN, JACK, 4POS, PCB; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (PolybutyleneRoHS Compliant: Yes
Datasheet
Description
DIN AUDIO/VIDEO CONN, JACK, 4POS, PCB; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (PolybutyleneRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Jack, 4Pos, Pcb; No. Of Contacts Deltron Components - 94AC9781 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Jack, 4Pos, Pcb; No. Of Contacts Deltron Components
94AC9781
Din Audio/video Conn, Jack, 4Pos, Pcb; No. Of Contacts Deltron Components 94AC9781
DIN AUDIO/VIDEO CONN, JACK, 4POS, PCB; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (PolybutyleneRoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, JACK, 4POS, PCB; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (PolybutyleneRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94AC9781
Product Name Din Audio/video Conn, Jack, 4Pos, Pcb; No. Of Contacts Deltron Components
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mini PCI Express & mSATA - 1-1735583-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Surface Mount
Current Rating 1.5 amps
View Details
7 suppliers
Cable Connectors - NCS-MG-086-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details