DEM Manufacturing Connector, Din, Jack, 5Pos; No. Of Contacts Deltron Components 651-0510

Description
CONNECTOR, DIN, JACK, 5POS; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:651 Series; Body Material:Brass RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN, JACK, 5POS; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:651 Series; Body Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Jack, 5Pos; No. Of Contacts Deltron Components - 69K6146 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 5Pos; No. Of Contacts Deltron Components
69K6146
Connector, Din, Jack, 5Pos; No. Of Contacts Deltron Components 69K6146
CONNECTOR, DIN, JACK, 5POS; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:651 Series; Body Material:Brass RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 5POS; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:651 Series; Body Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Din Audio / Video Connector, 240 , Jack, 5, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components - 02M0540 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio / Video Connector, 240 , Jack, 5, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components
02M0540
Din Audio / Video Connector, 240 , Jack, 5, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components 02M0540
DIN Audio / Video Connector, 240 , Jack, 5, Panel Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

DIN Audio / Video Connector, 240 , Jack, 5, Panel Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 69K6146 02M0540
Product Name Connector, Din, Jack, 5Pos; No. Of Contacts Deltron Components Din Audio / Video Connector, 240 , Jack, 5, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Paladin ® - 131-8114-21H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
Din Rail, Channel - 17-1SNA400191R2600-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 6 to 18 AWG
View Details