CONNECTOR, DIN, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:651 Series; Body Material:Brass RoHS Compliant: Yes
DIN Audio / Video Connector, Jack, 4, Panel Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 69K6144 | 02M0538 |
| Product Name | Connector, Din, Jack, 4 Position; No. Of Contacts Deltron Components | Din Audio / Video Connector, Jack, 4, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components |
| Gender | Female / Jack |