DEM Manufacturing Connector, Din, Jack, 7Pos; No. Of Contacts Deltron Components 650-0700

Description
CONNECTOR, DIN, JACK, 7POS; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:650 Series; Body Material:Brass RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN, JACK, 7POS; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:650 Series; Body Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Jack, 7Pos; No. Of Contacts Deltron Components - 69K6141 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 7Pos; No. Of Contacts Deltron Components
69K6141
Connector, Din, Jack, 7Pos; No. Of Contacts Deltron Components 69K6141
CONNECTOR, DIN, JACK, 7POS; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:650 Series; Body Material:Brass RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 7POS; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:650 Series; Body Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69K6141
Product Name Connector, Din, Jack, 7Pos; No. Of Contacts Deltron Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-Z500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 88355503 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
View Details