DEM Manufacturing Din Audio/video Conn, Jack, 5Pos; No. Of Contacts Deltron Components 650-0520

Description
DIN AUDIO/VIDEO CONN, JACK, 5POS; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Chassis Mount; Contact Termination:Solder; Contact Plating:Silver Plated Contacts; Connector Body Material:Brass Body; Product Range:650 RoHS Compliant: Yes
Description
DIN AUDIO/VIDEO CONN, JACK, 5POS; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Chassis Mount; Contact Termination:Solder; Contact Plating:Silver Plated Contacts; Connector Body Material:Brass Body; Product Range:650 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Jack, 5Pos; No. Of Contacts Deltron Components - 51AK9787 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Jack, 5Pos; No. Of Contacts Deltron Components
51AK9787
Din Audio/video Conn, Jack, 5Pos; No. Of Contacts Deltron Components 51AK9787
DIN AUDIO/VIDEO CONN, JACK, 5POS; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Chassis Mount; Contact Termination:Solder; Contact Plating:Silver Plated Contacts; Connector Body Material:Brass Body; Product Range:650 RoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, JACK, 5POS; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Chassis Mount; Contact Termination:Solder; Contact Plating:Silver Plated Contacts; Connector Body Material:Brass Body; Product Range:650 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AK9787
Product Name Din Audio/video Conn, Jack, 5Pos; No. Of Contacts Deltron Components
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Jack w/ATUM Strain Relief (Cat 8-568A & 568B) - 111109 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details
Paladin ® - 131-4318-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details