DEM Manufacturing Connector, Din, Jack, 5 Position; No. Of Contacts Deltron Components 650-0500

Description
CONNECTOR, DIN, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Brass Body; Product Range:650 Series; Body Material:Brass RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Brass Body; Product Range:650 Series; Body Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Jack, 5 Position; No. Of Contacts Deltron Components - 69K6137 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 5 Position; No. Of Contacts Deltron Components
69K6137
Connector, Din, Jack, 5 Position; No. Of Contacts Deltron Components 69K6137
CONNECTOR, DIN, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Brass Body; Product Range:650 Series; Body Material:Brass RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Brass Body; Product Range:650 Series; Body Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Din Audio / Video Connector, Screened, 180 , Jack, 5, Panel Mount, Metal Body Rohs Compliant Deltron Components - 02M0532 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio / Video Connector, Screened, 180 , Jack, 5, Panel Mount, Metal Body Rohs Compliant Deltron Components
02M0532
Din Audio / Video Connector, Screened, 180 , Jack, 5, Panel Mount, Metal Body Rohs Compliant Deltron Components 02M0532
DIN Audio / Video Connector, Screened, 180 , Jack, 5, Panel Mount, Metal Body RoHS Compliant: Yes

DIN Audio / Video Connector, Screened, 180 , Jack, 5, Panel Mount, Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 69K6137 02M0532
Product Name Connector, Din, Jack, 5 Position; No. Of Contacts Deltron Components Din Audio / Video Connector, Screened, 180 , Jack, 5, Panel Mount, Metal Body Rohs Compliant Deltron Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MCB-R600-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details