CONNECTOR, DIN, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:650 Series; Connector Colour:Natural RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02M0531 |
| Product Name | Connector, Din, Jack, 4 Position; No. Of Contacts Deltron Components |
| Gender | Female / Jack |