DEM Manufacturing Connector, Din, Jack, 6 Position; No. Of Contacts Deltron Components 630-0600

Description
CONNECTOR, DIN, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:630 Series; Connector Type:DIN Audio RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:630 Series; Connector Type:DIN Audio RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Jack, 6 Position; No. Of Contacts Deltron Components - 69K6129 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 6 Position; No. Of Contacts Deltron Components
69K6129
Connector, Din, Jack, 6 Position; No. Of Contacts Deltron Components 69K6129
CONNECTOR, DIN, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:630 Series; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:630 Series; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69K6129
Product Name Connector, Din, Jack, 6 Position; No. Of Contacts Deltron Components
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
High Speed MIL-DTL-83527 -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details