DEM Manufacturing Connector, Din, Jack, 5 Position; No. Of Contacts Deltron Components 630-0500

Description
CONNECTOR, DIN, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Flange Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Brass Body; Product Range:630 Series; Connector Type:DIN AudioRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Flange Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Brass Body; Product Range:630 Series; Connector Type:DIN AudioRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Jack, 5 Position; No. Of Contacts Deltron Components - 69K6126 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 5 Position; No. Of Contacts Deltron Components
69K6126
Connector, Din, Jack, 5 Position; No. Of Contacts Deltron Components 69K6126
CONNECTOR, DIN, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Flange Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Brass Body; Product Range:630 Series; Connector Type:DIN AudioRoHS Compliant: Yes

CONNECTOR, DIN, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Flange Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Brass Body; Product Range:630 Series; Connector Type:DIN AudioRoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Din, Receptacle, 5 Position; Gender Deltron Components - 02M0502 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Receptacle, 5 Position; Gender Deltron Components
02M0502
Connector, Din, Receptacle, 5 Position; Gender Deltron Components 02M0502
CONNECTOR, DIN, RECEPTACLE, 5 POSITION; Gender:Jack; No. of Contacts:5; Connector Mounting:Panel; Connector Body Material:Metal; Contact Plating:Silver; Connector Type:DIN Audio; Series:- RoHS Compliant: Yes

CONNECTOR, DIN, RECEPTACLE, 5 POSITION; Gender:Jack; No. of Contacts:5; Connector Mounting:Panel; Connector Body Material:Metal; Contact Plating:Silver; Connector Type:DIN Audio; Series:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 69K6126 02M0502
Product Name Connector, Din, Jack, 5 Position; No. Of Contacts Deltron Components Connector, Din, Receptacle, 5 Position; Gender Deltron Components
Connector Type Audio / Video; DIN Connector Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details