DEM Manufacturing Connector, Din, Jack, 3 Position; No. Of Contacts Deltron Components 630-0300

Description
CONNECTOR, DIN, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:630 Series; Connector Type:DIN Audio RoHS Compliant: Yes
Description
CONNECTOR, DIN, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:630 Series; Connector Type:DIN Audio RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Jack, 3 Position; No. Of Contacts Deltron Components - 69K6124 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 3 Position; No. Of Contacts Deltron Components
69K6124
Connector, Din, Jack, 3 Position; No. Of Contacts Deltron Components 69K6124
CONNECTOR, DIN, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:630 Series; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:630 Series; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69K6124
Product Name Connector, Din, Jack, 3 Position; No. Of Contacts Deltron Components
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm N Type Bulkhead Jack - 190422(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details