DEM Manufacturing Connector, Din, Plug, 6 Position; No. Of Contacts Deltron Components 610-0600

Description
CONNECTOR, DIN, PLUG, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:610 Series; Body Material:Zinc Alloy RoHS Compliant: Yes
Description
CONNECTOR, DIN, PLUG, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:610 Series; Body Material:Zinc Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Plug, 6 Position; No. Of Contacts Deltron Components - 69K6081 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 6 Position; No. Of Contacts Deltron Components
69K6081
Connector, Din, Plug, 6 Position; No. Of Contacts Deltron Components 69K6081
CONNECTOR, DIN, PLUG, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:610 Series; Body Material:Zinc Alloy RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:610 Series; Body Material:Zinc Alloy RoHS Compliant: Yes

Supplier's Site
Din Audio / Video Connector, Screened, Plug, 6, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Enclosures - 02M0471 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio / Video Connector, Screened, Plug, 6, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Enclosures
02M0471
Din Audio / Video Connector, Screened, Plug, 6, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Enclosures 02M0471
DIN Audio / Video Connector, Screened, Plug, 6, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

DIN Audio / Video Connector, Screened, Plug, 6, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 69K6081 02M0471
Product Name Connector, Din, Plug, 6 Position; No. Of Contacts Deltron Components Din Audio / Video Connector, Screened, Plug, 6, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Enclosures
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products