DEM Manufacturing Connector, Din, Plug, 5 Position; No. Of Contacts Deltron Components 610-0500

Description
CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:610 Series; Body Material:Zinc Alloy RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:610 Series; Body Material:Zinc Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Plug, 5 Position; No. Of Contacts Deltron Components - 69K6078 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 5 Position; No. Of Contacts Deltron Components
69K6078
Connector, Din, Plug, 5 Position; No. Of Contacts Deltron Components 69K6078
CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:610 Series; Body Material:Zinc Alloy RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:610 Series; Body Material:Zinc Alloy RoHS Compliant: Yes

Supplier's Site
Din Audio / Video Connector, Screened, 180 , Plug, 5, Cable Mount, Metal Body Rohs Compliant Deltron Components - 02M0468 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio / Video Connector, Screened, 180 , Plug, 5, Cable Mount, Metal Body Rohs Compliant Deltron Components
02M0468
Din Audio / Video Connector, Screened, 180 , Plug, 5, Cable Mount, Metal Body Rohs Compliant Deltron Components 02M0468
DIN Audio / Video Connector, Screened, 180 , Plug, 5, Cable Mount, Metal Body RoHS Compliant: Yes

DIN Audio / Video Connector, Screened, 180 , Plug, 5, Cable Mount, Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 69K6078 02M0468
Product Name Connector, Din, Plug, 5 Position; No. Of Contacts Deltron Components Din Audio / Video Connector, Screened, 180 , Plug, 5, Cable Mount, Metal Body Rohs Compliant Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products