DEM Manufacturing Din Audio/video Conn, Jack, 7Pos, Cable; No. Of Contacts Deltron Components 601-0700

Description
DIN AUDIO/VIDEO CONN, JACK, 7POS, CABLE; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product RoHS Compliant: Yes
Datasheet
Description
DIN AUDIO/VIDEO CONN, JACK, 7POS, CABLE; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Jack, 7Pos, Cable; No. Of Contacts Deltron Components - 94AC9780 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Jack, 7Pos, Cable; No. Of Contacts Deltron Components
94AC9780
Din Audio/video Conn, Jack, 7Pos, Cable; No. Of Contacts Deltron Components 94AC9780
DIN AUDIO/VIDEO CONN, JACK, 7POS, CABLE; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product RoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, JACK, 7POS, CABLE; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94AC9780
Product Name Din Audio/video Conn, Jack, 7Pos, Cable; No. Of Contacts Deltron Components
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7376 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details