DEM Manufacturing Din Audio/video Conn, Jack, 5Pos, Cable; No. Of Contacts Deltron Components 601-0500

Description
DIN AUDIO/VIDEO CONN, JACK, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product RoHS Compliant: Yes
Datasheet
Description
DIN AUDIO/VIDEO CONN, JACK, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Jack, 5Pos, Cable; No. Of Contacts Deltron Components - 94AC9779 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Jack, 5Pos, Cable; No. Of Contacts Deltron Components
94AC9779
Din Audio/video Conn, Jack, 5Pos, Cable; No. Of Contacts Deltron Components 94AC9779
DIN AUDIO/VIDEO CONN, JACK, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product RoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, JACK, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94AC9779
Product Name Din Audio/video Conn, Jack, 5Pos, Cable; No. Of Contacts Deltron Components
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-A500-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Contacts - E16525-1049 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers