DEM Manufacturing Connector, Din, Jack, 6 Position; No. Of Contacts Deltron Components 600-0600

Description
CONNECTOR, DIN, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:600 Series; Body Material:Zinc Alloy RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:600 Series; Body Material:Zinc Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Jack, 6 Position; No. Of Contacts Deltron Components - 69K6055 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 6 Position; No. Of Contacts Deltron Components
69K6055
Connector, Din, Jack, 6 Position; No. Of Contacts Deltron Components 69K6055
CONNECTOR, DIN, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:600 Series; Body Material:Zinc Alloy RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:600 Series; Body Material:Zinc Alloy RoHS Compliant: Yes

Supplier's Site
Din Audio / Video Connector, Jack, 6, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components - 02M0450 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio / Video Connector, Jack, 6, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components
02M0450
Din Audio / Video Connector, Jack, 6, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components 02M0450
DIN Audio / Video Connector, Jack, 6, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

DIN Audio / Video Connector, Jack, 6, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 69K6055 02M0450
Product Name Connector, Din, Jack, 6 Position; No. Of Contacts Deltron Components Din Audio / Video Connector, Jack, 6, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Paladin ® - 131-7214-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details