DEM Manufacturing Connector, Din, Plug, 5 Position; No. Of Contacts Deltron Components 592-0511

Description
CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:592 Series; Body Material:Zinc Alloy RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:592 Series; Body Material:Zinc Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Plug, 5 Position; No. Of Contacts Deltron Components - 69K6039 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 5 Position; No. Of Contacts Deltron Components
69K6039
Connector, Din, Plug, 5 Position; No. Of Contacts Deltron Components 69K6039
CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:592 Series; Body Material:Zinc Alloy RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:592 Series; Body Material:Zinc Alloy RoHS Compliant: Yes

Supplier's Site
Din Audio / Video Connector, Locking, 240 , Plug, 5, Cable Mount, Metal Body Rohs Compliant Deltron Components - 02M0419 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio / Video Connector, Locking, 240 , Plug, 5, Cable Mount, Metal Body Rohs Compliant Deltron Components
02M0419
Din Audio / Video Connector, Locking, 240 , Plug, 5, Cable Mount, Metal Body Rohs Compliant Deltron Components 02M0419
DIN Audio / Video Connector, Locking, 240 , Plug, 5, Cable Mount, Metal Body RoHS Compliant: Yes

DIN Audio / Video Connector, Locking, 240 , Plug, 5, Cable Mount, Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 69K6039 02M0419
Product Name Connector, Din, Plug, 5 Position; No. Of Contacts Deltron Components Din Audio / Video Connector, Locking, 240 , Plug, 5, Cable Mount, Metal Body Rohs Compliant Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Jacks, Plugs - 0040.1161-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details