DEM Manufacturing Connector, Din, Plug, 4 Position; No. Of Contacts Deltron Components 592-0401

Description
CONNECTOR, DIN, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:592 Series; Body Material:Zinc Alloy RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:592 Series; Body Material:Zinc Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Plug, 4 Position; No. Of Contacts Deltron Components - 69K6037 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 4 Position; No. Of Contacts Deltron Components
69K6037
Connector, Din, Plug, 4 Position; No. Of Contacts Deltron Components 69K6037
CONNECTOR, DIN, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:592 Series; Body Material:Zinc Alloy RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:592 Series; Body Material:Zinc Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Din, Plug, 4 Position; Gender Deltron Components - 98K9897 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 4 Position; Gender Deltron Components
98K9897
Connector, Din, Plug, 4 Position; Gender Deltron Components 98K9897
CONNECTOR, DIN, PLUG, 4 POSITION; Gender:Plug; No. of Contacts:4; Connector Mounting:Cable; Connector Body Material:Metal; Contact Plating:Silver; Connector Type:DIN Audio; Series:- RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 4 POSITION; Gender:Plug; No. of Contacts:4; Connector Mounting:Cable; Connector Body Material:Metal; Contact Plating:Silver; Connector Type:DIN Audio; Series:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 69K6037 98K9897
Product Name Connector, Din, Plug, 4 Position; No. Of Contacts Deltron Components Connector, Din, Plug, 4 Position; Gender Deltron Components
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2109-1SNK506068R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 10 to 24 AWG
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multilevel installation terminal block - 2003-6644 - WAGO
Specs
Termination Operating tool
Current Rating 20.0 amps
View Details
3 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details