CONNECTOR, DIN, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:592 Series; Body Material:Zinc Alloy RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 69K6036 |
| Product Name | Connector, Din, Plug, 3 Position; No. Of Contacts Deltron Components |
| Gender | Male / Plug |