CONNECTOR, DIN, PLUG, 7 POSITION; No. of Contacts:7Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:591 Series; Body Material:Zinc Alloy RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 69K6034 |
| Product Name | Connector, Din, Plug, 7 Position; No. Of Contacts Deltron Components |
| Gender | Male / Plug |