DEM Manufacturing Connector, Din, Plug, 4 Position; No. Of Contacts Deltron Components 591-0400

Description
CONNECTOR, DIN, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:591 Series; Body Material:Zinc Alloy RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:591 Series; Body Material:Zinc Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Plug, 4 Position; No. Of Contacts Deltron Components - 69K6029 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 4 Position; No. Of Contacts Deltron Components
69K6029
Connector, Din, Plug, 4 Position; No. Of Contacts Deltron Components 69K6029
CONNECTOR, DIN, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:591 Series; Body Material:Zinc Alloy RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:591 Series; Body Material:Zinc Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69K6029
Product Name Connector, Din, Plug, 4 Position; No. Of Contacts Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111179 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details