CONNECTOR, DIN, PLUG, 3 POSITION; Gender:Plug; No. of Contacts:3; Connector Mounting:Cable; Connector Body Material:Metal; Contact Plating:Silver; Connector Colour:Black; Connector Type:DIN Audio; Series:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02M0408 |
| Product Name | Connector, Din, Plug, 3 Position; Gender Deltron Components |
| Connector Type | Audio / Video; DIN Connector |