DEM Manufacturing Connector, Din, Plug, 8 Position; No. Of Contacts Deltron Components 590-0800

Description
CONNECTOR, DIN, PLUG, 8 POSITION; No. of Contacts:8Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:590 Series; Body Material:Zinc Alloy RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN, PLUG, 8 POSITION; No. of Contacts:8Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:590 Series; Body Material:Zinc Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Plug, 8 Position; No. Of Contacts Deltron Components - 69K6027 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 8 Position; No. Of Contacts Deltron Components
69K6027
Connector, Din, Plug, 8 Position; No. Of Contacts Deltron Components 69K6027
CONNECTOR, DIN, PLUG, 8 POSITION; No. of Contacts:8Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:590 Series; Body Material:Zinc Alloy RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 8 POSITION; No. of Contacts:8Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:590 Series; Body Material:Zinc Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Din Audio / Video Connector, Locking, Plug, 8, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components - 02M0406 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio / Video Connector, Locking, Plug, 8, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components
02M0406
Din Audio / Video Connector, Locking, Plug, 8, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components 02M0406
DIN Audio / Video Connector, Locking, Plug, 8, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

DIN Audio / Video Connector, Locking, Plug, 8, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 69K6027 02M0406
Product Name Connector, Din, Plug, 8 Position; No. Of Contacts Deltron Components Din Audio / Video Connector, Locking, Plug, 8, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug W/ ATUM Strain Relief (568b) - 110826 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
High Speed MIL-DTL-83527 -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
Paladin ® - 131-5118-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details