DEM Manufacturing Connector, Din, Plug, 4 Position; Gender Deltron Components 590-0400

Description
CONNECTOR, DIN, PLUG, 4 POSITION; Gender:Plug; No. of Contacts:4; Connector Mounting:Cable; Connector Body Material:Metal; Contact Plating:Silver; Connector Colour:Natural; Connector Type:DIN Audio; Series:590 RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN, PLUG, 4 POSITION; Gender:Plug; No. of Contacts:4; Connector Mounting:Cable; Connector Body Material:Metal; Contact Plating:Silver; Connector Colour:Natural; Connector Type:DIN Audio; Series:590 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Plug, 4 Position; Gender Deltron Components - 02M0401 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 4 Position; Gender Deltron Components
02M0401
Connector, Din, Plug, 4 Position; Gender Deltron Components 02M0401
CONNECTOR, DIN, PLUG, 4 POSITION; Gender:Plug; No. of Contacts:4; Connector Mounting:Cable; Connector Body Material:Metal; Contact Plating:Silver; Connector Colour:Natural; Connector Type:DIN Audio; Series:590 RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 4 POSITION; Gender:Plug; No. of Contacts:4; Connector Mounting:Cable; Connector Body Material:Metal; Contact Plating:Silver; Connector Colour:Natural; Connector Type:DIN Audio; Series:590 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02M0401
Product Name Connector, Din, Plug, 4 Position; Gender Deltron Components
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Paladin ® - 130-3182-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details