DEM Manufacturing Banana Plug, 10A, Screw, Red; Gender Deltron Components 584-0500

Description
BANANA PLUG, 10A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Steel; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, 10A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Steel; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 10A, Screw, Red; Gender Deltron Components - 45M6912 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 10A, Screw, Red; Gender Deltron Components
45M6912
Banana Plug, 10A, Screw, Red; Gender Deltron Components 45M6912
BANANA PLUG, 10A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Steel; Contact Termination Type:Screw RoHS Compliant: Yes

BANANA PLUG, 10A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Steel; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site
Plug, 4Mm, Speaker, Red/gold; Gender Deltron Components - 02M0399 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Speaker, Red/gold; Gender Deltron Components
02M0399
Plug, 4Mm, Speaker, Red/gold; Gender Deltron Components 02M0399
PLUG, 4MM, SPEAKER, RED/GOLD; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Steel; Contact Termination Type:Screw; RoHS Compliant: Yes

PLUG, 4MM, SPEAKER, RED/GOLD; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Steel; Contact Termination Type:Screw; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6912
Product Name Banana Plug, 10A, Screw, Red; Gender Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

X100W Mini-Hook to Lead Only, 24 AWG Teflon Test Lead - SALE-313W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SMA Female To SMA Female Bulkhead RF Adapter - ET-SFS-SFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details