DEM Manufacturing Banana Plug, 10A, Screw, Black; Gender Deltron Components 584-0100

Description
BANANA PLUG, 10A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Steel; Contact Termination Type:ScrewRoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, 10A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Steel; Contact Termination Type:ScrewRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 10A, Screw, Black; Gender Deltron Components - 45M6911 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 10A, Screw, Black; Gender Deltron Components
45M6911
Banana Plug, 10A, Screw, Black; Gender Deltron Components 45M6911
BANANA PLUG, 10A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Steel; Contact Termination Type:ScrewRoHS Compliant: Yes

BANANA PLUG, 10A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Steel; Contact Termination Type:ScrewRoHS Compliant: Yes

Supplier's Site
Plug, 4Mm, Speaker, Black/gold; Gender Deltron Components - 02M0398 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Speaker, Black/gold; Gender Deltron Components
02M0398
Plug, 4Mm, Speaker, Black/gold; Gender Deltron Components 02M0398
PLUG, 4MM, SPEAKER, BLACK/GOLD; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Steel; Contact Termination RoHS Compliant: Yes

PLUG, 4MM, SPEAKER, BLACK/GOLD; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Steel; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 45M6911 02M0398
Product Name Banana Plug, 10A, Screw, Black; Gender Deltron Components Plug, 4Mm, Speaker, Black/gold; Gender Deltron Components
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details