DEM Manufacturing Banana Plug, 16A, Solder, Red; Gender Deltron Components 580-0500

Description
BANANA PLUG, 16A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, 16A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 16A, Solder, Red; Gender Deltron Components - 45M6908 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 16A, Solder, Red; Gender Deltron Components
45M6908
Banana Plug, 16A, Solder, Red; Gender Deltron Components 45M6908
BANANA PLUG, 16A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

BANANA PLUG, 16A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site
Plug, 4Mm, Gold, Speaker, Red; Gender Deltron Components - 02M0395 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Gold, Speaker, Red; Gender Deltron Components
02M0395
Plug, 4Mm, Gold, Speaker, Red; Gender Deltron Components 02M0395
PLUG, 4MM, GOLD, SPEAKER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes

PLUG, 4MM, GOLD, SPEAKER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6908
Product Name Banana Plug, 16A, Solder, Red; Gender Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Coaxial Connector (RF) Adapters - ASA.00.250.NTL-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details